Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WL9G-3F2232

WL9G-3F2232

Manufactured by SICK

SICK WL9G-3F2232 0
SICK WL9G-3F2232 1
SICK WL9G-3F2232 2
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 326.00
Save as much as 55%
Last Value Update: 11/19/2021
Product Description
Alternate Part Numbers
Warranty
  • WL9G3F2232
  • PHOTOELECTRIC RETRO-REFLECTIVE SENSOR
  • AUTOCOLLIMATION
  • SMALL W9
  • 0-5 M RANGE
  • PNP COMPLEMENTARY LIGHT/DARK SWITCHING
  • 10-30 VDC
  • 4 PIN M8 MALE CONNECTOR
  • 1064168
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WL9G-3F2232, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$245.00
In-Stock

Radwell Independent Supply Chain New Level 1

$245.00
SKU: 47425015
Save Up To $81.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
52 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$147.00
In-Stock

Surplus Never Used Original Packaging

$184.00
SKU: 47425016
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$160.00
SKU: 47425017
Save Up To $166.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Previously Used / Radwell Certified

$147.00
SKU: 47425018
Save Up To $179.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to WL9G-3F2232, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.