Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WL18-2P630

WL18-2P630

Manufactured by SICK

SICK WL18-2P630 0
SICK WL18-2P630 1
SICK WL18-2P630 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 200.00
Save as much as 40%
Last Value Update: 10/14/2021
Product Description
Warranty
  • WL182P630
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC RETRO-REFLECTIVE SENSOR
  • 0-7 M SENSING RANGE
  • LED VISIBLE RED LIGHT
  • 10-30 VDC
  • PNP LIGHT/DARK SWITCHING
  • REPLACEMENT WL18-3P630
  • (1012912)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WL18-2P630, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$150.00
In-Stock

Surplus Never Used Original Packaging

$150.00
SKU: 228315
Save Up To $50.00!
4 in US!
6 in UK!

Surplus Never Used Radwell Packaging

$130.00
SKU: 228316
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$120.00
SKU: 228317
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to WL18-2P630, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.