Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WL100-2P4429

WL100-2P4429

Manufactured by SICK

representative photo
click to zoom
Weight: 0.12 lbs
Estimated Value - 214.00
Save as much as 51%
Last Value Update: 11/19/2021
Product Description
Alternate Part Numbers
Warranty
  • WL1002P4429
  • PHOTOELECTRIC RETRO-REFLECTIVE SENSOR
  • DUAL LENS
  • 0.01-3 M SENSING RANGE
  • LED VISIBLE RED LIGHT
  • PNP LIGHT/DARK SWITCHING
  • 10-30 VDC
  • 4 PIN M8 MALE CONNECTOR
  • 6052386
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to WL100-2P4429, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$173.00
SKU: 56242886
Save Up To $41.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
54 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$132.00
SKU: 56242887
Save Up To $82.00!
2 in UK!

Surplus Never Used Radwell Packaging

$115.00
SKU: 56242888
Save Up To $99.00!
1 in UK!

Previously Used / Radwell Certified

$104.00
SKU: 56242889
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to WL100-2P4429, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.