Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  VL18-3N3440

VL18-3N3440

Manufactured by SICK

SICK VL18-3N3440 0
SICK VL18-3N3440 1
representative photo
click to zoom
Weight: 0.21 lbs
Estimated Value - 235.00
Save as much as 54%
Last Value Update: 11/19/2021
Product Description
Alternate Part Numbers
Warranty
  • VL183N3440
  • PHOTOELECTRIC SENSOR
  • .05-3 M SENSING RANGE
  • 10-30 VDC
  • M12 CONNECTION TYPE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VL18-3N3440, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$177.00
In-Stock

Radwell Independent Supply Chain New Level 1

$177.00
SKU: 15964448
Save Up To $58.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
134 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$135.00
SKU: 15964449
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$117.00
SKU: 15964450
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$107.00
SKU: 15964451
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to VL18-3N3440, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.