Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  RT-P3231

RT-P3231

Manufactured by SICK

representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 316.00
Save as much as 62%
Last Value Update: 2/7/2023
Product Description
Alternate Part Numbers
Warranty
  • RTP3231
  • PHOTOELECTRIC PROXIMITY SENSOR
  • BACKGROUND SUPPRESSION
  • 60 TO 900 MM SENSING RANGE
  • INFRARED LIGHT
  • 10-30 VDC
  • PNP
  • LO/DO
  • M12 4-PIN
  • 40 TO +60 DEGREE C
  • IP67
  • 1063131
  • REPLACES WTR2-P521-S14
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RT-P3231, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$237.00
SKU: 65934388
Save Up To $79.00!
Additional quantities available with standard lead time.
234 in US!
3 in UK!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$181.00
SKU: 65934389
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$157.00
SKU: 65934390
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$143.00
SKU: 65934391
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to RT-P3231, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.