Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  LUT3-810

LUT3-810

Manufactured by SICK

representative photo
click to zoom
Weight: 0.66 lbs
Estimated Value - 4,250.00
Save as much as 63%
Last Value Update: 1/31/2023
Product Description
Alternate Part Numbers
Warranty
  • LUT3810
  • LUMINESCENCE SENSOR
  • PNP/NPN
  • LED ULTRAVIOLET LIGHT
  • ANALOG
  • WAVE LENGTH 375NM
  • LENS TW10
  • 4-PIN M12 CONNECTOR
  • IGHT SPOT SIZE 2MMX6 MM
  • RECEIVING FILTERS KV 418 (STANDARD)
  • RECEIVING RANGE 450NM-750 NM
  • POTENTIOMETER ADJUSTMENT
  • (1012867)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LUT3-810, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$3,188.00
In-Stock

Radwell Independent Supply Chain New Level 1

$3,188.00
SKU: 224327
Save Up To $1,062.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,913.00
In-Stock

Surplus Never Used Original Packaging

$2,423.00
SKU: 224328
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,105.00
SKU: 224329
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,913.00
SKU: 224330
Save Up To $2,337.00!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to LUT3-810, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.