Home >  Safety Systems  >  Safety Pull Switch  >  SICK  >  L40S-21MA1A

L40S-21MA1A

Manufactured by SICK

representative photo
click to zoom
Weight: 0.17 lbs
Estimated Value - 231.00
Save as much as 55%
Last Value Update: 12/8/2021
Product Description
Alternate Part Numbers
Warranty
  • L40S21MA1A
  • SINGLE-BEAM PHOTOELECTRIC SAFETY SWITCH
  • L4000 SYSTEM
  • SENDER UNIT ONLY
  • M18 THREAD
  • 10 M SCANNING RANGE
  • 1 BEAM
  • 30 MM DETECTION CAPABILITY
  • AXIAL OPTICS
  • FIELDBUS
  • 24 VDC
  • 4 PIN M12 MALE CONNECTOR
  • 6027339
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to L40S-21MA1A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$174.00
SKU: 673918
Save Up To $57.00!
Additional quantities available with standard lead time.
24 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$133.00
SKU: 673919
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$115.00
SKU: 673920
Save Up To $116.00!
1 in UK

Previously Used / Radwell Certified

$105.00
SKU: 673921
Save Up To $126.00!
o
Rush Available
1 in UK
If you need a specific firmware or series relating to L40S-21MA1A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.