Home >  Sensors & Switches  >  Proximity Switch  >  SICK  >  IME12-08NPSZC0S

IME12-08NPSZC0S

Manufactured by SICK

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 54.00
Save as much as 46%
Last Value Update: 11/19/2021
Product Description
Alternate Part Numbers
Warranty
  • IME1208NPSZC0S
  • INDUCTIVE PROXIMITY SENSOR
  • CYLINDRICAL THREAD DESIGN
  • M12 X 1 THREAD
  • 8 MM SENSING RANGE
  • NON-FLUSH
  • PNP NO OUTPUT
  • 2000 HZ SWITCHING
  • 10-30 VDC
  • 4 PIN M12 MALE CONNECTOR
  • 1040780
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to IME12-08NPSZC0S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$47.00
In-Stock

Radwell Independent Supply Chain New Level 1

$47.00
SKU: 4927260
Save Up To $7.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
80 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$36.00
In-Stock

Surplus Never Used Original Packaging

$36.00
SKU: 4927261
Save Up To $18.00!
1 in UK!

Surplus Never Used Radwell Packaging

$32.00
SKU: 4927262
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 4927263
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to IME12-08NPSZC0S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.