Home >  Sensors & Switches  >  Photoelectric  >  SICK, INC.  >  WTB27-3P2411

WTB27-3P2411

Manufactured by SICK, INC.

representative photo
click to zoom
Weight: 0.53 lbs
Estimated Value - $560.00
Save as much as 49 %
Last Value Update: 1/29/2021
Product Description
Alternate Part Numbers
Warranty
  • WTB273P2411
  • PHOTOELECTRIC PROXIMITY SENSOR
  • BACKGROUND SUPPRESSION
  • RECTANGULAR HOUSING
  • 30-1600 MM SENSING RANGE
  • INFRARED LED LIGHT SOURCE
  • POTENTIOMETER ADJUSTMENT
  • 10-30 VDC
  • PNP L/D SWITCHING OUTPUT
  • 4 PIN M12 MALE CONNECTOR
  • 1025994
If you need a specific firmware or series relating to WTB27-3P2411, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$478.11

Radwell Preferred Manufacturer Factory New Level 1

$478.11
SKU: 2513318
Ships Same Day
Save Up To $81.89!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
16 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$287.00

Surplus Never Used Original Packaging

$359.00
SKU: 2513319
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$311.00
SKU: 2513320
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$287.00
SKU: 2513321
2-10 Days
Save Up To $273.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to WTB27-3P2411, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.