Home >  Sensors & Switches  >  Ultrasonic Sensor  >  SENSOPART  >  UT 20-240-PSM4

UT 20-240-PSM4

Manufactured by SENSOPART

SENSOPART UT 20-240-PSM4 0
SENSOPART UT 20-240-PSM4 1
representative photo
click to zoom
Weight: 0.27 lbs
Estimated Value - 437.00
Save as much as 55%
Last Value Update: 2/28/2023
Product Description
Alternate Part Numbers
Warranty
  • UT20240PSM4
  • ULTRASONIC SENSOR
  • 50-240 MM
  • TEACH IN
  • PNP
  • PLUG M8
  • 4-PINS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to UT 20-240-PSM4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$328.00
SKU: 60378051
Save Up To $109.00!
Additional quantities available with standard lead time.
7 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$250.00
SKU: 60378052
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$217.00
SKU: 60378053
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$197.00
SKU: 60378054
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to UT 20-240-PSM4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.