Home >  Sensors & Switches  >  Proximity Switch  >  SCHUNK  >  IN 80/S-M8

IN 80/S-M8

Manufactured by SCHUNK

SCHUNK IN 80/S-M8 0
SCHUNK IN 80/S-M8 1
SCHUNK IN 80/S-M8 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 244.00
Save as much as 55%
Last Value Update: 9/30/2021
Product Description
Alternate Part Numbers
Warranty
  • IN80SM8
  • INDUCTIVE PROXIMITY SWITCHES IN
  • 1 POINT
  • 1.5MM SWITCHING DISTANCE
  • M8X1 THREAD
  • PNP
  • 30CM CABLE LENGTH
  • M8
  • 3-PIN MALE CONNECTOR
  • 24V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IN 80/S-M8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHUNK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$183.00
SKU: 22791949
Save Up To $61.00!
Additional quantities available with standard lead time.
24 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$140.00
SKU: 22791950
Save Up To $104.00!
4 in CA
3 in UK
11 in EU

Surplus Never Used Radwell Packaging

$121.00
SKU: 22791951
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$111.00
SKU: 22791952
Save Up To $133.00!
o
Rush Available
2 in UK
If you need a specific firmware or series relating to IN 80/S-M8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.