Home >  Contactors & Starters  >  Contact Kit  >  SCHNEIDER ELECTRIC  >  ZENL1111

ZENL1111

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

SCHNEIDER ELECTRIC ZENL1111 0
SCHNEIDER ELECTRIC ZENL1111 1
SCHNEIDER ELECTRIC ZENL1111 2
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 46.00
Save as much as 48%
Last Value Update: 11/18/2022
Product Description
Alternate Part Numbers
Warranty
  • ZENL1111
  • CONTACT BLOCK
  • STANDARD
  • SINGLE POLE
  • 1NO
  • 3 AMP
  • 200 V
  • SCREW CLAMP TERMINAL
  • FOR 22MM PILOT DEVICES
  • -40 TO +70 DEGREE C
  • IP20
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ZENL1111, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$40.00
In-Stock

Radwell Independent Supply Chain New Level 1

$40.00
SKU: 57770530
Save Up To $6.00!
Additional quantities available with standard lead time.
100 in US!
2 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$30.00
SKU: 57770531
Save Up To $16.00!
13 in US!
10 in CA!

Surplus Never Used Radwell Packaging

$26.00
SKU: 57770532
Save Up To $20.00!
3 in US!
8 in UK!

Previously Used / Radwell Certified

$24.00
SKU: 57770533
Save Up To $22.00!
o
Rush Available
15 in US!
10 in CA!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to ZENL1111, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.