Home >  Panel Accessories  >  Stack Light  >  SCHNEIDER ELECTRIC  >  XVBC21

XVBC21

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

SCHNEIDER ELECTRIC XVBC21 0
SCHNEIDER ELECTRIC XVBC21 1
representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 107.00
Save as much as 79%
Last Value Update: 2/15/2023
Product Description
Alternate Part Numbers
Warranty
  • XVBC21
  • LIGHT TOWER COMPONENTS
  • HARMONY
  • 70MM LIGHT TOWER BASE UNIT AND COVER
  • BLACK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to XVBC21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$87.00
In-Stock

Radwell Independent Supply Chain New Level 1

$87.00
SKU: 57747568
Save Up To $20.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
18 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$23.00
In-Stock

Surplus Never Used Original Packaging

$43.06
SKU: 57747569
Save Up To $63.94!
Order Before 3PM
Order Before 3PM ET
1 in US!
1 in CA!
86 in UK!

Surplus Never Used Radwell Packaging

$38.42
SKU: 57747570
Save Up To $68.58!
9 in UK!

Previously Used / Radwell Certified

$23.00
SKU: 57747571
Save Up To $84.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
96 in US!
6 in CA!
11 in UK!
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to XVBC21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.