Home >  Sensors & Switches  >  Proximity Switch  >  SCHNEIDER ELECTRIC  >  XS630B1MAL2

XS630B1MAL2

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 188.00
Save as much as 57%
Last Value Update: 2/15/2023
Product Description
Warranty
  • XS630B1MAL2
  • PROXIMITY SENSOR
  • 24-240 VAC/DC
  • 50/60 HZ
  • VAC/DC
  • 8-15 MM SENSING RANGE
  • FLUSH MOUNT
  • M30 THREAD
  • 2 WIRE
  • 2 M CABLE LENGTH
  • -40 TO +85 DEGREE C
  • IP68/69K
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to XS630B1MAL2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$151.00
In-Stock

Radwell Independent Supply Chain New Level 1

$151.00
SKU: 57734721
Save Up To $37.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
22 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$80.61
In-Stock

Surplus Never Used Original Packaging

$112.86
SKU: 57734722
Save Up To $75.14!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$96.73
SKU: 57734723
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$80.61
SKU: 57734724
Save Up To $107.39!
o
Rush Available
1 in US!
3 in UK!
If you need a specific firmware or series relating to XS630B1MAL2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.