Home >  Electrical Products  >  Safety Switch  >  SCHNEIDER ELECTRIC  >  XCSL766B3

XCSL766B3

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - 916.00
Save as much as 63%
Last Value Update: 7/8/2022
Product Description
Warranty
  • XCSL766B3
  • INTERLOCK SWITCH
  • SLOW BREAK
  • 300 VAC
  • 10AS
  • XCSL
  • 1NO-2NC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to XCSL766B3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$687.00
In-Stock

Radwell Independent Supply Chain New Level 1

$687.00
SKU: 57705699
Save Up To $229.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$523.00
SKU: 57705700
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$454.00
SKU: 57705701
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$413.00
SKU: 57705702
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$343.00
Average Delivery 5-20 Days
$343.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to XCSL766B3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.