Home >  Contactors & Starters  >  Contactor  >  SCHNEIDER ELECTRIC  >  LC1D32P7

LC1D32P7

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

representative photo
click to zoom
Weight: 0.37 lbs
Estimated Value - 566.00
Save as much as 55%
Last Value Update: 11/18/2022
Product Description
Alternate Part Numbers
Warranty
  • LC1D32P7
  • CONTACTOR
  • TESYS
  • D SERIES
  • 32 AMP
  • 3 POLE
  • COIL: 230 VAC 50/60 HZ
  • 15 KW
  • 1 NO + 1 NC
  • - 60 TO 80 DEGREES C
  • DIN RAIL MOUNT
  • IP20
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LC1D32P7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$426.00
In-Stock

Radwell Independent Supply Chain New Level 1

$426.00
SKU: 57515165
Save Up To $140.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$256.00
In-Stock

Surplus Never Used Original Packaging

$320.00
SKU: 57515166
Save Up To $246.00!
Order Before 3PM
Order Before 3PM ET
10 in US!

Surplus Never Used Radwell Packaging

$277.00
SKU: 57515167
Save Up To $289.00!
1 in CA!

Previously Used / Radwell Certified

$256.00
SKU: 57515168
Save Up To $310.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
7 in US!
8 in UK!
If you need a specific firmware or series relating to LC1D32P7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.