Home >  Sensors & Switches  >  Limit Switch  >  SCHNEIDER ELECTRIC  >  9007CLS1

9007CLS1

Manufactured by SCHNEIDER ELECTRIC SQUARE D

SCHNEIDER ELECTRIC 9007CLS1 0
SCHNEIDER ELECTRIC 9007CLS1 1
representative photo
click to zoom
Weight: 6.00 lbs
Estimated Value - 1,736.00
Save as much as 55%
Last Value Update: 11/18/2022
Product Description
Alternate Part Numbers
Warranty
  • 9007CLS1
  • LIMIT SWITCH
  • C +OPTIONS
  • 9007C SERIES
  • 10 AMP
  • PLUNGER ACTUATOR
  • 600 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 9007CLS1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$1,302.00
In-Stock

Radwell Independent Supply Chain New Level 1

$1,302.00
SKU: 57395583
Save Up To $434.00!
Additional quantities available with standard lead time.
9 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$977.00
SKU: 57395584
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$847.00
SKU: 57395585
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$782.00
SKU: 57395586
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 9007CLS1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.