Home >  HVAC  >  Fan/Ventilation  >  ROYAL ELECTRIC  >  UTHS457C

UTHS457C

Manufactured by ROYAL ELECTRIC

ROYAL ELECTRIC UTHS457C 0
ROYAL ELECTRIC UTHS457C 1
ROYAL ELECTRIC UTHS457C 2
representative photo
click to zoom
Weight: 1.25 lbs
Estimated Value - 200.00
Save as much as 40%
Last Value Update: 8/3/2022
Product Description
Warranty
  • UTHS457C
  • DISCONTINUED BY MANUFACTURER
  • COOLING FAN
  • 230 VAC
  • 50/60 HZ
  • 20/18 W
  • 4 SCREW MOUNT/COVER
  • INSULATED CLASS A
  • 120X38 MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to UTHS457C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ROYAL ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$200.00
In-Stock

Radwell Independent Supply Chain New Level 1

$200.00
SKU: 67835060
Call 800.884.5500 For Current Lead Time
2 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$120.00
In-Stock

Surplus Never Used Original Packaging

$150.00
SKU: 67835061
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$130.00
SKU: 67835062
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$120.00
SKU: 67835063
Save Up To $80.00!
1 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to UTHS457C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.