Home >  Sensors & Switches  >  QD Cable/Cord Set  >  RADWELL  >  RAD08117

RAD08117

Manufactured by RADWELL

RADWELL RAD08117 0
RADWELL RAD08117 1
representative photo
click to zoom
Weight: 0.85 lbs
Estimated Value - $36.00
Save as much as 39 %
Last Value Update: 7/23/2021
Product Description
Warranty
  • RAD08117
  • PATCH CORD
  • M12
  • 4-PIN
  • MALE STRAIGHT/ FEMALE STRAIGHT
  • YELLOW PVC
  • 10M
If you need a specific firmware or series relating to RAD08117, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$36.00

Radwell Preferred Manufacturer Factory New Level 1

$36.00
SKU: 88766549
Ships Same Day
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
32 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to RAD08117, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.