Home >  Sensors & Switches  >  Photoelectric  >  RADWELL  >  RAD01663

RAD01663

Manufactured by RADWELL

representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 136.00
Save as much as 49%
Last Value Update: 1/14/2019
Product Description
Warranty
  • RAD01663
  • PHOTOELECTRIC SENSOR - CLEAR OBJECT DETECTION RETRO-REFLECTIVE
  • 1.2M (4FT)
  • LIGHT ON/DARK ON NPN/PNP TRANSISTOR
  • M12 4-PIN QD
  • OPT. TIMING FUNCTION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD01663, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$116.00
In-Stock

Radwell Engineering Preferred Product

$116.00
SKU: 62417506
Save Up To $20.00!
Additional quantities available with standard lead time.
106 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$87.00
SKU: 62417507
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$76.00
SKU: 62417508
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$70.00
SKU: 62417509
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to RAD01663, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.