Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL  >  RAD01082

RAD01082

Manufactured by RADWELL

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 80.00
Save as much as 40%
Last Value Update: 9/27/2022
Product Description
Warranty
  • RAD01082
  • PROXIMITY SENSOR
  • CYLINDRICAL
  • SHIELDED
  • 12 MM THREADED BODY
  • 4 MM RANGE
  • PNP OUTPUT
  • NORMALLY OPEN
  • 4-PIN M12 QD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD01082, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$80.00
SKU: 54502580
Additional quantities available with standard lead time.
295 in US
39 in CA
17 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$60.00
SKU: 54502581
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$52.00
SKU: 54502582
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$48.00
SKU: 54502583
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to RAD01082, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.