Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL  >  RAD01045

RAD01045

Manufactured by RADWELL

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 91.00
Save as much as 48%
Last Value Update: 2/8/2022
Product Description
Warranty
  • RAD01045
  • PROXIMITY SENSOR
  • INDUCTIVE
  • CYLINDRICAL
  • CHROME PLATED BRASS
  • UNSHIELDED
  • 12MM THREADED BODY
  • 4MM RANGE
  • PNP OUTPUT
  • 4-PIN M12 QD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD01045, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$77.00
In-Stock

Radwell Engineering Preferred Product

$77.00
SKU: 54502383
Save Up To $14.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
102 in US!
2 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$58.00
SKU: 54502384
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$51.00
SKU: 54502385
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$47.00
SKU: 54502386
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to RAD01045, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.