RAD-FILT-00001

Manufactured by RADWELL

representative photo
click to zoom
Weight: 2.90 lbs
Estimated Value - 590.00
Save as much as 55%
Last Value Update: 2/21/2019
Product Description
Warranty
  • RADFILT00001
  • FILTER/ PRE-FILTER
  • F6 COMPOSITE
  • 800I 2-TIER PVC (2 PACK)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAD-FILT-00001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$590.00
SKU: 74332760
Additional quantities available with standard lead time.
1 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$333.00
SKU: 74332761
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$288.00
SKU: 74332762
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$266.00
SKU: 74332763
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RAD-FILT-00001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.