PP01080-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE PP01080-SUB 0
RADWELL VERIFIED SUBSTITUTE PP01080-SUB 1
representative photo
click to zoom
Weight: 7.30 lbs
Estimated Value - 2,060.00
Save as much as 57%
Last Value Update: 2/17/2022
Product Description
Warranty
OEM Part Numbers
  • PP01080SUB
  • SUBSTITUTE FOR EATON CORPORATION PP01080
  • FAN
  • 1 PHASE
  • 230 VAC
  • 50 HZ
  • 225 W
  • 2700 RPM
  • WIRING:
  • BLUE = LIVE
  • BLACK + BROWN + CAPACITOR = NEUTRAL
  • FAN MAY COME WITH AN ADD-ON CONNECTOR
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PP01080-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$1,760.00
SKU: 89435393
Save Up To $300.00!
Additional quantities available with standard lead time.
45 in US!
4 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$877.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to PP01080-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.