Home >  Sensors & Switches  >  Proximity Switch  >  RADWELL VERIFIED SUBSTITUTE  >  IEB3001-BPOG/US-100-DPS-SUB

IEB3001-BPOG/US-100-DPS-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 72.00
Save as much as 49%
Last Value Update: 1/11/2018
Product Description
Warranty
  • IEB3001BPOGUS100DPSSUB
  • PROXIMITY SENSOR - EXTENDED RANGE PROXIMITY SENSOR
  • CYLINDRICAL SHIELDED CONSTRUCTION
  • 8MM THREADED BODY
  • 2MM RANGE
  • PNP OUTPUT
  • NORMALLY OPEN OUTPUT
  • 4-PIN
  • M12 QUICK-CONNECT
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IEB3001-BPOG/US-100-DPS-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$61.00
In-Stock

Radwell Engineering Preferred Product

$61.00
SKU: 54584690
Save Up To $11.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
216 in US!
If you need a specific firmware or series relating to IEB3001-BPOG/US-100-DPS-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.