Home >  Pilot Devices  >  Pendant Station  >  RADWELL VERIFIED SUBSTITUTE  >  9001BW92Y-SUB

9001BW92Y-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE 9001BW92Y-SUB 0
RADWELL VERIFIED SUBSTITUTE 9001BW92Y-SUB 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 123.00
Save as much as 49%
Last Value Update: 3/24/2021
Product Description
Warranty
OEM Part Numbers
  • 9001BW92YSUB
  • SUBSTITUTE FOR SCHNEIDER 9001BW92Y
  • PENDANT STATION
  • UP/DOWN
  • 5 AMP
  • 600 VAC
  • HOIST CONTROL
  • SPST-NO
  • SPST-NC
  • 2 BUTTON
  • RADWELL 3-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 9001BW92Y-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$105.00
In-Stock

Radwell Engineering Preferred Product

$105.00
SKU: 54777747
Save Up To $18.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
17 in US!
If you need a specific firmware or series relating to 9001BW92Y-SUB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.