Home >  Power Supplies  >  Power Supply  >  PULS  >  ML30.100

ML30.100

Manufactured by PULS

PULS ML30.100 0
PULS ML30.100 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 196.00
Save as much as 52%
Last Value Update: 9/20/2022
Product Description
Alternate Part Numbers
Warranty
  • ML30100
  • MOUNT POWER SUPPLY
  • INPUT:0.6AMP
  • 100-240VAC
  • 50/60HZ
  • OUTPUT: 1.3AMP
  • 24-28VDC
  • 30W
  • DIN RAIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to ML30.100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PULS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$157.00
In-Stock

Radwell Independent Supply Chain New Level 1

$157.00
SKU: 12808435
Save Up To $39.00!
Additional quantities available with standard lead time.
8 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$95.00
In-Stock

Surplus Never Used Original Packaging

$124.94
SKU: 12808436
Save Up To $71.06!
1 in UK!

Surplus Never Used Radwell Packaging

$109.32
SKU: 12808437
Save Up To $86.68!
2 in US!
1 in UK!

Previously Used / Radwell Certified

$95.00
SKU: 12808438
Save Up To $101.00!
o
Rush Available
35 in US!
9 in UK!
If you need a specific firmware or series relating to ML30.100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.