Home >  Sensors & Switches  >  Transmitter  >  PR ELECTRONICS  >  5114AB

5114AB

Manufactured by PR ELECTRONICS

PR ELECTRONICS 5114AB 0
PR ELECTRONICS 5114AB 1
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 1,165.00
Save as much as 63%
Last Value Update: 12/9/2020
Product Description
Warranty
  • 5114AB
  • PROGRAMMABLE TRANSMITTERUNIVERSAL INPUT
  • MA/V OUTPUT
  • ISOLATED INPUT/OUTPUT/SUPPLY
  • 2 CH.24...230 VAC/DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 5114AB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PR ELECTRONICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$874.00
SKU: 19351186
Save Up To $291.00!
Additional quantities available with standard lead time.
1 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$665.00
SKU: 19351187
Save Up To $500.00!
3 in US!

Surplus Never Used Radwell Packaging

$577.00
SKU: 19351188
Save Up To $588.00!
4 in UK!

Previously Used / Radwell Certified

$525.00
SKU: 19351189
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$436.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 5114AB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.