Home >  Safety Systems  >  Safety Interlock Switch  >  PIZZATO  >  FS 3096E024

FS 3096E024

Manufactured by PIZZATO

PIZZATO FS 3096E024 0
PIZZATO FS 3096E024 1
representative photo
click to zoom
Weight: 1.64 lbs
Estimated Value - 321.00
Save as much as 55%
Last Value Update: 12/6/2022
Product Description
Warranty
  • FS3096E024
  • SAFETY INTERLOCK SWITCH
  • FS SERIES
  • W/O ACTUATOR
  • W/O CONNECTOR
  • SILVER CONTACTS
  • PG 13.5 THREADED CONDUIT
  • IP67
  • 1NC SOLENOID ACTIVATED
  • 2NC ACTUATOR ACTIVATED
  • LOCKED ACTUATOR W/ ENERGISED SOLENOID
  • 24 VAC/DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FS 3096E024, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$290.02
In-Stock

Radwell Engineering Preferred Product

$290.02
SKU: 32855444
Save Up To $30.98!
Additional quantities available with standard lead time.
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$184.00
SKU: 32855445
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$160.00
SKU: 32855446
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$146.00
SKU: 32855447
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FS 3096E024, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.