Home >  Safety Systems  >  Safety Interlock Switch  >  PILZ  >  PSEN ME1M / 1AS

PSEN ME1M / 1AS

Manufactured by PILZ

PILZ PSEN ME1M / 1AS 0
PILZ PSEN ME1M / 1AS 1
representative photo
click to zoom
Weight: 0.67 lbs
Estimated Value - 424.00
Save as much as 63%
Last Value Update: 4/4/2022
Product Description
Alternate Part Numbers
Warranty
  • PSENME1M1AS
  • MECHANICAL SAFETY SWITCH
  • PSENMECH SERIES
  • HEAVY DUTY LOCKING DEVICE
  • WITH ACTUATOR
  • M20 CABLE ENTRY
  • 2 NO / 2 NC
  • 2.5 AMP
  • 24 V AC/DC
  • 1500 N
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PSEN ME1M / 1AS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PILZ

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$318.00
SKU: 73713403
Save Up To $106.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
13 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$242.00
SKU: 73713404
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$210.00
SKU: 73713405
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$191.00
SKU: 73713406
Save Up To $233.00!
o
Rush Available
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$159.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to PSEN ME1M / 1AS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.