Home >  Safety Systems  >  Safety Relay  >  PILZ  >  PNOZ E1P 24VDC 2N/O

PNOZ E1P 24VDC 2N/O

Manufactured by PILZ

PILZ PNOZ E1P 24VDC 2N/O 0
PILZ PNOZ E1P 24VDC 2N/O 1
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - $460.00
Save as much as 63 %
Last Value Update: 10/9/2020
Product Description
Warranty
  • PNOZE1P24VDC2NO
  • SAFETY RELAY
  • 24 VDC
  • 2 N/O
  • 0.5/2.0 AMP
  • 130 W
  • (774130)
If you need a specific firmware or series relating to PNOZ E1P 24VDC 2N/O, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for PILZ
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$350.00

Radwell Independent Supply Chain New Level 1

$350.00
SKU: 65249075
1-4 Weeks
Save Up To $110.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$210.00

Surplus Never Used Original Packaging

$263.00
SKU: 65249076
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$228.00
SKU: 65249077
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$210.00
SKU: 65249078
Ships in 24 hours
Save Up To $250.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
14 in US!
6 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to PNOZ E1P 24VDC 2N/O, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.