Home >  Sensors & Switches  >  Proximity Switch  >  PHD INC  >  53624-1

53624-1

Manufactured by PHD INC

PHD INC 53624-1 0
PHD INC 53624-1 1
representative photo
click to zoom
Weight: 1.04 lbs
Estimated Value - 183.00
Save as much as 49%
Last Value Update: 11/23/2022
Product Description
Warranty
  • 536241
  • PROXIMITY SWITCH
  • SERIES 5360
  • HALL
  • REED
  • MAGNETORESISTIVE
  • QUICK CONNECT
  • PNP DC HALL
  • RED SWITCH COLOR
  • 4.5-24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 53624-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PHD INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$155.95
SKU: 505447
Call 800.884.5500 for current lead time
Save Up To $27.05!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$119.00
SKU: 505448
Save Up To $64.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$103.00
SKU: 505449
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$94.00
SKU: 505450
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 53624-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.