Home >  Sensors & Switches  >  Inductive Sensor  >  PEPPERL & FUCHS  >  NBB5-18GM60-WS-V12

NBB5-18GM60-WS-V12

Manufactured by PEPPERL & FUCHS

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 275.00
Save as much as 41%
Last Value Update: 9/23/2021
Product Description
Alternate Part Numbers
Warranty
  • NBB518GM60WSV12
  • INDUCTIVE SENSOR
  • N/O SWITCHING FUNCTION
  • TWO-WIRE
  • 5 MM OPERATING DISTANCE
  • FLUSH
  • 20-253 VAC
  • 0-20 HZ
  • 3-PIN
  • 1/2 INCH - 20 UN CONNECTOR PLUG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to NBB5-18GM60-WS-V12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PEPPERL & FUCHS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$234.00
In-Stock

Radwell Independent Supply Chain New Level 1

$234.00
SKU: 67710719
Save Up To $41.00!
Additional quantities available with standard lead time.
4 in US!
2 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$161.91
In-Stock

Surplus Never Used Original Packaging

$215.20
SKU: 67710720
Save Up To $59.80!
2 in CA!

Surplus Never Used Radwell Packaging

$188.56
SKU: 67710721
Save Up To $86.44!
3 in US!

Previously Used / Radwell Certified

$161.91
SKU: 67710722
Save Up To $113.09!
o
Rush Available
8 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to NBB5-18GM60-WS-V12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.