Home >  Sensors & Switches  >  Proximity Switch  >  PEPPERL & FUCHS  >  NBB2-12GM60-WS

NBB2-12GM60-WS

Manufactured by PEPPERL & FUCHS

representative photo
click to zoom
Weight: 0.94 lbs
Estimated Value - 300.00
Save as much as 40%
Last Value Update: 1/10/2022
Product Description
Alternate Part Numbers
Warranty
  • NBB212GM60WS
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SENSOR
  • INDUCTIVE TYPE
  • PRE-WIRED
  • CYLINDRICAL
  • SPST NORMALLY OPEN OUTPUT
  • IP67 PROTECTION
  • 2 MM SENSING DISTANCE
  • 2 METER CABLE LENGTH
  • 20-250 VAC
  • BASIC SERIES
  • SUGGESTED REPLACEMENT IS NBB20-U4-UU
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to NBB2-12GM60-WS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PEPPERL & FUCHS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$180.00
In-Stock

Surplus Never Used Original Packaging

$225.00
SKU: 517282
Save Up To $75.00!
4 in US!

Surplus Never Used Radwell Packaging

$195.00
SKU: 517283
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$180.00
SKU: 517284
Save Up To $120.00!
1 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to NBB2-12GM60-WS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.