Home >  Sensors & Switches  >  Photoelectric  >  PEPPERL & FUCHS  >  MPV11HD

MPV11HD

Manufactured by PEPPERL & FUCHS

PEPPERL & FUCHS MPV11HD 0
PEPPERL & FUCHS MPV11HD 1
PEPPERL & FUCHS MPV11HD 2
representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 410.00
Save as much as 50%
Last Value Update: 6/8/2021
Product Description
Alternate Part Numbers
Warranty
  • MPV11HD
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • BASE MODULE
  • FOR USE WITH SENSOR HEAD
  • 120 VAC
  • 50/60 HZ
  • NEMA 4X/6P
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MPV11HD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for PEPPERL & FUCHS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$312.00
SKU: 517122
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$271.00
SKU: 517123
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$246.00
SKU: 517124
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to MPV11HD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.