Home >  Pneumatics  >  Pneumatic Valve  >  PARKER  >  F31VXBG019A

F31VXBG019A

Manufactured by PARKER CYLINDER DIVISION

PARKER F31VXBG019A 0
PARKER F31VXBG019A 1
representative photo
click to zoom
Weight: 0.65 lbs
Estimated Value - $1,000.00
Save as much as 50 %
Last Value Update: 12/16/2020
Product Description
Alternate Part Numbers
Warranty
  • F31VXBG019A
  • DISCONTINUED BY MANUFACTURER
  • VALVE
  • SOLENOID ACTUATED
  • SINGLE SOLENOID
  • 2 POLE
  • 24 VDC
If you need a specific firmware or series relating to F31VXBG019A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for PARKER
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$1,000.00

Radwell Independent Supply Chain New Level 1

$1,000.00
SKU: 6047940
Ships Same Day
Order Before 3PM
Order Before 3PM ET
1 in US!
If you need a specific firmware or series relating to F31VXBG019A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.