Home >  Power Supplies  >  Power Supply  >  OMRON  >  S8VS-06024

S8VS-06024

Manufactured by OMRON

OMRON S8VS-06024 0
OMRON S8VS-06024 1
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - $440.00
Save as much as 50 %
Last Value Update: 11/10/2020
Product Description
Warranty
  • S8VS06024
  • DISCONTINUED BY MANUFACTURER
  • SWITCH MODE POWER SUPPLY
  • 60 WATT
  • 24 VOLT OUTPUT
  • WITHOUT INDICATION MONITOR (STANDARD MODEL)
  • SINKING (EMITTER COM) ALARM
If you need a specific firmware or series relating to S8VS-06024, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for OMRON
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$264.00

Surplus Never Used Original Packaging

$330.00
SKU: 515371
Ships in 24 hours
Save Up To $110.00!
Order Before 3PM
Order Before 3PM ET
7 in US!
4 in UK!

Surplus Never Used Radwell Packaging

$286.00
SKU: 515372
Ships in 24 hours
Save Up To $154.00!
Order Before 3PM
Order Before 3PM ET
3 in US!
2 in UK!

Previously Used / Radwell Certified

$264.00
SKU: 515373
Ships in 24 hours
Save Up To $176.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
52 in US!
20 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to S8VS-06024, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.