Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  MY4ZN AC110/120

MY4ZN AC110/120

Manufactured by OMRON

OMRON MY4ZN AC110/120 0
OMRON MY4ZN AC110/120 1
OMRON MY4ZN AC110/120 2
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 42.00
Save as much as 38%
Last Value Update: 9/30/2020
Product Description
Warranty
  • MY4ZNAC110120
  • DISCONTINUED BY MANUFACTURER
  • MINITURE POWER RELAY
  • SERIES: MY
  • PLUG-IN TERMINALS
  • STANDARD MODEL
  • 4-POLE
  • BIFURCATED
  • W/ OPERATION INDICATOR
  • 110/120 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MY4ZN AC110/120, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$26.00
In-Stock

Surplus Never Used Original Packaging

$32.00
SKU: 509216
Save Up To $10.00!
37 in US!
10 in CA!

Surplus Never Used Radwell Packaging

$28.00
SKU: 509217
Save Up To $14.00!
1 in US!

Previously Used / Radwell Certified

$26.00
SKU: 509218
Save Up To $16.00!
o
Rush Available
63 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to MY4ZN AC110/120, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.