Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  MY2 AC24

MY2 AC24

Manufactured by OMRON

OMRON MY2 AC24 0
OMRON MY2 AC24 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 42.00
Save as much as 38%
Last Value Update: 9/30/2020
Product Description
Alternate Part Numbers
Warranty
  • MY2AC24
  • DISCONTINUED BY MANUFACTURER
  • MINITURE POWER RELAY
  • SERIES: MY
  • PLUG-IN TERMINALS
  • STANDARD MODEL
  • 2-POLE
  • SINGLE
  • W/O OPTIONS
  • 24 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to MY2 AC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$42.00
In-Stock

Radwell Independent Supply Chain New Level 1

$42.00
SKU: 514653
Call 800.884.5500 for current Lead Time
2 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$26.00
In-Stock

Surplus Never Used Original Packaging

$32.00
SKU: 514654
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
20 in US!

Surplus Never Used Radwell Packaging

$28.00
SKU: 514655
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 514656
Save Up To $16.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
12 in US!
2 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to MY2 AC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.