Home >  Safety Systems  >  Safety Relay  >  OMRON  >  G7S-4A2B DC24

G7S-4A2B DC24

Manufactured by OMRON

OMRON G7S-4A2B DC24 0
OMRON G7S-4A2B DC24 1
OMRON G7S-4A2B DC24 2
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 120.00
Save as much as 40%
Last Value Update: 7/13/2022
Product Description
Alternate Part Numbers
Warranty
  • G7S4A2BDC24
  • DISCONTINUED BY MANUFACTURER
  • SAFETY RELAY
  • G7SA
  • WITH FORCIBLY GUIDED CONTACTS
  • 4PST-NO CONTACT POLES
  • DPST-NC CONTACT POLES
  • 24 VDC COIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to G7S-4A2B DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$120.00
SKU: 519394
Call 800.884.5500 for current lead time
1 in UK!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 519395
Save Up To $28.00!
23 in UK!

Surplus Never Used Radwell Packaging

$80.00
SKU: 519396
Save Up To $40.00!
2 in US!
6 in UK!

Previously Used / Radwell Certified

$72.00
SKU: 519397
Save Up To $48.00!
o
Rush Available
37 in US!
5 in CA!
140 in UK!
If you need a specific firmware or series relating to G7S-4A2B DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.