Home >  Panel Accessories  >  Relay/Socket  >  OMRON  >  G3TA-ODX02S DC24

G3TA-ODX02S DC24

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 59.00
Save as much as 51%
Last Value Update: 11/30/2022
Product Description
Warranty
  • G3TAODX02SDC24
  • SOLID STATE RELAY
  • 4 PIN
  • PLUG IN TERMINAL
  • SPST-ON
  • 24VDC OPERATING RATED VOLTAGE
  • OUTPUT 2AMP 5-48VDC
  • PHOTOCOUPLER ISOLATION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to G3TA-ODX02S DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$47.00
In-Stock

Radwell Independent Supply Chain New Level 1

$47.00
SKU: 490244
Save Up To $12.00!
Additional quantities available with standard lead time.
16 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$29.00
In-Stock

Surplus Never Used Original Packaging

$36.00
SKU: 490245
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$32.00
SKU: 490246
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 490247
Save Up To $30.00!
o
Rush Available
93 in US!
101 in UK!
If you need a specific firmware or series relating to G3TA-ODX02S DC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.