Home >  Contactors & Starters  >  Solid State Overload/Relay  >  OMRON  >  G3NA-420B-DC5-24

G3NA-420B-DC5-24

Manufactured by OMRON

OMRON G3NA-420B-DC5-24 0
OMRON G3NA-420B-DC5-24 1
OMRON G3NA-420B-DC5-24 2
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 180.00
Save as much as 40%
Last Value Update: 2/9/2021
Product Description
Warranty
  • G3NA420BDC524
  • DISCONTINUED BY MANUFACTURER
  • SOLID STATE RELAY
  • 5-24VDC CONTROL VOLTAGE
  • TRIAC OUTPUT
  • 20AMP
  • 480VAC
  • PANEL MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to G3NA-420B-DC5-24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$135.00
SKU: 493796
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$117.00
SKU: 493797
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$108.00
SKU: 493798
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to G3NA-420B-DC5-24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.