Home >  Sensors & Switches  >  Photoelectric  >  OMRON  >  E3X-NA11

E3X-NA11

Manufactured by OMRON

OMRON E3X-NA11 0
OMRON E3X-NA11 1
OMRON E3X-NA11 2
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 471.00
Save as much as 62%
Last Value Update: 11/30/2022
Product Description
Alternate Part Numbers
Warranty
  • E3XNA11
  • PHOTOELECTRIC SENSOR
  • DIGITAL FIBER AMPLIFIER
  • STANDARD
  • W/ BAR GRAPH DISPLAY
  • RED
  • 4-ELEMENT LED (625 NM)
  • 12 TO 24 VDC
  • REPLACES E3X-H11
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to E3X-NA11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$354.00
SKU: 499141
Save Up To $117.00!
Additional quantities available with standard lead time.
5 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$270.00
SKU: 499142
Save Up To $201.00!
11 in US!
1 in CA!
23 in UK!

Surplus Never Used Radwell Packaging

$234.00
SKU: 499143
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$213.00
SKU: 499144
Save Up To $258.00!
o
Rush Available
2 in US!
2 in UK!
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to E3X-NA11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.