Home >  Sensors & Switches  >  Photoelectric  >  OMRON  >  E3JM-DS70M4-G

E3JM-DS70M4-G

Manufactured by OMRON

OMRON E3JM-DS70M4-G 0
OMRON E3JM-DS70M4-G 1
OMRON E3JM-DS70M4-G 2
representative photo
click to zoom
Weight: 0.08 lbs
Estimated Value - 429.00
Save as much as 62%
Last Value Update: 11/30/2022
Product Description
Warranty
  • E3JMDS70M4G
  • PHOTOELECTRIC DIFFUSE SENSOR
  • 700 MM DETECTION RANGE
  • 3 AMP
  • 250 VAC
  • 5 VDC
  • 30 MS RESPONSE TIME
  • INFRARED LIGHT SOURCE
  • -25 TO +55 DEGREES C
  • IP66
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E3JM-DS70M4-G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$322.00
Available To Order

Radwell Independent Supply Chain New Level 1

$322.00
SKU: 209783
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $107.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$194.00
In-Stock

Surplus Never Used Original Packaging

$245.00
SKU: 209784
Save Up To $184.00!
Order Before 3PM
Order Before 3PM ET
12 in US!

Surplus Never Used Radwell Packaging

$213.00
SKU: 209785
Save Up To $216.00!
7 in UK!

Previously Used / Radwell Certified

$194.00
SKU: 209786
Save Up To $235.00!
o
Rush Available
14 in UK!
If you need a specific firmware or series relating to E3JM-DS70M4-G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.