Home >  Sensors & Switches  >  Sensor Amplifier  >  OMRON  >  E3C-GE4

E3C-GE4

Manufactured by OMRON

OMRON E3C-GE4 0
OMRON E3C-GE4 1
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 250.00
Save as much as 40%
Last Value Update: 7/30/2019
Product Description
Warranty
  • E3CGE4
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SWITCH AMPLIFIER
  • SMALL TYPE
  • 50 MA
  • 12-24 VDC SUPPLY
  • 3 WIRE
  • NPN
  • TERMINAL BLOCK CONNECTION
  • LED INDICATORS
  • SENSITIVITY ADJUSTMENT DIAL
  • IP20
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E3C-GE4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$150.00
In-Stock

Surplus Never Used Original Packaging

$190.00
SKU: 495276
Save Up To $60.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$165.00
SKU: 495277
Save Up To $85.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$150.00
SKU: 495278
Save Up To $100.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
42 in US!
If you need a specific firmware or series relating to E3C-GE4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.