Home >  Sensors & Switches  >  Proximity Switch  >  OMRON  >  E2K-C25MY1

E2K-C25MY1

Manufactured by OMRON

OMRON E2K-C25MY1 0
OMRON E2K-C25MY1 1
OMRON E2K-C25MY1 2
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 504.00
Save as much as 70%
Last Value Update: 3/23/2023
Product Description
Warranty
  • E2KC25MY1
  • CAPACITIVE PROXIMITY SENSOR
  • 200MA
  • 90-250VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E2K-C25MY1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$378.00
SKU: 488960
Save Up To $126.00!
Additional quantities available with standard lead time.
14 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$226.80
SKU: 488961
Save Up To $277.20!
8 in US!
6 in UK!

Surplus Never Used Radwell Packaging

$189.00
SKU: 488962
Save Up To $315.00!
1 in US!
3 in UK!

Previously Used / Radwell Certified

$151.20
SKU: 488963
Save Up To $352.80!
o
Rush Available
37 in US!
1 in CA!
1 in UK!
If you need a specific firmware or series relating to E2K-C25MY1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.