Home >  Sensors & Switches  >  Proximity Switch  >  OMRON  >  E2E-X5ME1-M1

E2E-X5ME1-M1

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 190.00
Save as much as 52%
Last Value Update: 11/30/2022
Product Description
Warranty
  • E2EX5ME1M1
  • PROXIMITY SENSOR
  • E2E SERIES
  • 10-40 VDC
  • 400 HZ
  • 5 MM SENSING DISTANCE
  • 3 WIRE
  • NPN-NO
  • INDUCTIVE
  • UNSHIELDED
  • NICKEL-PLATED BRASS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to E2E-X5ME1-M1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$153.00
Available To Order

Radwell Independent Supply Chain New Level 1

$153.00
SKU: 488603
Call 800.884.5500 for current Lead Time
Save Up To $37.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$115.00
SKU: 488604
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$100.00
SKU: 488605
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$92.00
SKU: 488606
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to E2E-X5ME1-M1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.