Home >  Sensors & Switches  >  Proximity Switch  >  OMRON  >  E2E-X1R5Y1

E2E-X1R5Y1

Manufactured by OMRON

OMRON E2E-X1R5Y1 0
OMRON E2E-X1R5Y1 1
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 224.00
Save as much as 57%
Last Value Update: 2/2/2023
Product Description
Warranty
  • E2EX1R5Y1
  • PROXIMITY SWITCH
  • INDUCTIVE
  • E2E SERIES
  • CYLINDRICAL
  • 2 WIRE
  • 1.5 MM RANGE
  • 240 VAC
  • SPST-NO
  • PRE-WIRED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E2E-X1R5Y1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$160.33
SKU: 491654
Call 800.884.5500 for current lead time
Non-Cancelable/Non-Returnable
Save Up To $63.67!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$122.00
SKU: 491655
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$106.00
SKU: 491656
Save Up To $118.00!
1 in US!

Previously Used / Radwell Certified

$97.00
SKU: 491657
Save Up To $127.00!
o
Rush Available
4 in US!
1 in CA!
If you need a specific firmware or series relating to E2E-X1R5Y1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.