Home >  Sensors & Switches  >  Proximity Switch  >  OMRON  >  E2A-M12KN08-M1-B1

E2A-M12KN08-M1-B1

Manufactured by OMRON

representative photo
click to zoom
Weight: 0.86 lbs
Estimated Value - 266.00
Save as much as 40%
Last Value Update: 6/16/2022
Product Description
Warranty
  • E2AM12KN08M1B1
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SWITCH
  • 8 MM SENSING DISTANCE
  • M12 CONNECTOR
  • 800 HZ
  • PNP OUTPUT
  • NORMALLY OPEN
  • 12/24 VDC
  • REPLACED BY E2EX8MB1T12M1OMS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to E2A-M12KN08-M1-B1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$266.00
In-Stock

Radwell Independent Supply Chain New Level 1

$266.00
SKU: 498191
Order Before 3PM
Order Before 3PM ET
7 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$160.00
In-Stock

Surplus Never Used Original Packaging

$200.00
SKU: 498192
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$173.00
SKU: 498193
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$160.00
SKU: 498194
Save Up To $106.00!
o
Rush Available
14 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to E2A-M12KN08-M1-B1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.