Home >  Sensors & Switches  >  Limit Switch  >  OMRON  >  D4A-1101-N

D4A-1101-N

Manufactured by OMRON

OMRON D4A-1101-N 0
OMRON D4A-1101-N 1
representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 215.00
Save as much as 58%
Last Value Update: 11/30/2022
Product Description
Alternate Part Numbers
Warranty
  • D4A1101N
  • LIMIT SWITCH
  • 3NO/2NC
  • 1/2-14INCH NPT
  • SPDT DOUBLE BREAK
  • WITHOUT INDICATOR
  • STANDARD ROLLER LEVER
  • 10AMP
  • 600VAC
  • 250VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to D4A-1101-N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$151.21
Available To Order

Radwell Independent Supply Chain New Level 1

$151.21
SKU: 491220
Call 800.884.5500 For Current Lead Time
Save Up To $63.79!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$91.00
In-Stock

Surplus Never Used Original Packaging

$114.00
SKU: 491221
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$99.00
SKU: 491222
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$91.00
SKU: 491223
Save Up To $124.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to D4A-1101-N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.